RES 750 OHM 0.5% 1/10W 0603
750 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES 750 OHM 0.5% 1/10W 0603
RES 750 OHM 0.5% 1/10W 0603
Res Thick Film 0603 750 Ohm 0.5% 1/10W ±100ppm/°C Molded SMD Paper T/R
| DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RC0603DR-07750RLCT-ND | RC0603DR-07750RL | 898-RC0603DR-07750RL |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res Thick Film 0603 750 Ohm 0.5% 1/10W ±100ppm/°C Molded SMD Paper T/R |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Resistance Range | 750 ohms | 750 ohms | 750 ohms |