2.49 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES 2.49K OHM 0.5% 1/10W 0603
RES 2.49K OHM 0.5% 1/10W 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RC0603DR-072K49L-ND | RC0603DR-072K49L | RC0603DR-072K49L |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |