100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES, 100K, 0.5%, 0.1W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
RES, 100K, 0.5%, 0.1W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
RES 100K OHM 0.5% 1/10W 0603
| Yageo USA | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RC0603DR-07100KL | 13-RC0603DR-07100KLDKR-ND | 49AK1771 | RC0603DR-07100KL |
| Product Name | General Purpose Chip Resistors | Chip Resistor - Surface Mount | Res, 100K, 0.5%, 0.1W, Thick Film, 0603; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | General Use | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |