Yageo USA Thick Film Resistors - SMD 100 OHM 5% RC0402JR-13100RL

Description
Thick Film Resistors - SMD 100ohm 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 100ohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 100 OHM 5% - RC0402JR-13100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 100 OHM 5%
RC0402JR-13100RL
Thick Film Resistors - SMD 100 OHM 5% RC0402JR-13100RL
Thick Film Resistors - SMD 100ohm 5%

Thick Film Resistors - SMD 100ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0402JR-13100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402JR-13100RLTR-ND
Chip Resistor - Surface Mount 13-RC0402JR-13100RLTR-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402JR-13100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402JR-13100RLDKR-ND
Chip Resistor - Surface Mount 13-RC0402JR-13100RLDKR-ND
RES 100 OHM 5% 1/16W 0402

RES 100 OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402JR-13100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402JR-13100RLCT-ND
Chip Resistor - Surface Mount 13-RC0402JR-13100RLCT-ND
RES 100 OHM 5% 1/16W 0402

RES 100 OHM 5% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 100R, 5%, 0.0625W, 0402; Resistance Yageo - 68R0039 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.0625W, 0402; Resistance Yageo
68R0039
Res, Thick Film, 100R, 5%, 0.0625W, 0402; Resistance Yageo 68R0039
RES, THICK FILM, 100R, 5%, 0.0625W, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.0625W, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0402JR-13100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402JR-13100RL
Chip Resistor - Surface Mount RC0402JR-13100RL
RES 100 OHM 5% 1/16W 0402

RES 100 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RC0402JR-13100RL 13-RC0402JR-13100RLTR-ND 68R0039 RC0402JR-13100RL
Product Name Thick Film Resistors - SMD 100 OHM 5% Chip Resistor - Surface Mount Res, Thick Film, 100R, 5%, 0.0625W, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers