Yageo USA Chip Resistor - Surface Mount RC0402JR-0768RL

Description
68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-68JRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-68JRTR-ND
Chip Resistor - Surface Mount 311-68JRTR-ND
68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-68JRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-68JRCT-ND
Chip Resistor - Surface Mount 311-68JRCT-ND
68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-68JRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-68JRDKR-ND
Chip Resistor - Surface Mount 311-68JRDKR-ND
68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402JR-0768RL
843627-RC0402JR-0768RL
Chip Resistor - Surface Mount - RC0402JR-0768RL 843627-RC0402JR-0768RL
Manufacturer: Yageo Win Source Part Number: 843627-RC0402JR-0768 RL Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 843627-RC0402JR-0768RL
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Resistors - 1995430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995430
Surface Mount Resistors 1995430
Yageo RC0402JR-0768RL

Yageo RC0402JR-0768RL

Supplier's Site
Surface Mount Resistors - 1995430P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995430P
Surface Mount Resistors 1995430P
Yageo RC0402JR-0768RL

Yageo RC0402JR-0768RL

Supplier's Site
Surface Mount Resistors - 1995429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995429
Surface Mount Resistors 1995429
Yageo RC0402JR-0768RL

Yageo RC0402JR-0768RL

Supplier's Site
YageoThick Film Resistors - SMD 68 OHM 5% - RC0402JR-0768RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 68 OHM 5%
RC0402JR-0768RL
YageoThick Film Resistors - SMD 68 OHM 5% RC0402JR-0768RL
YageoThick Film Resistors - SMD 68ohm 5%

YageoThick Film Resistors - SMD 68ohm 5%

Supplier's Site
68 OHM 16W Resistor - 52-RC0402JR-0768RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM 16W Resistor
52-RC0402JR-0768RL
68 OHM 16W Resistor 52-RC0402JR-0768RL
RES 68 OHM 5% 1/16W 0402 Product overview: RC0402JR-0768RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-0768RL can be used for catalog matching and distributor lookup.

RES 68 OHM 5% 1/16W 0402 Product overview: RC0402JR-0768RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-0768RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res General Purpose Thick Film 0402 68 Ohm 5% 1/16W ±100ppm/°C Molded SMD Paper T/R - 898-RC0402JR-0768RL - Utmel Electronic Limited
Hong Kong, China
Res General Purpose Thick Film 0402 68 Ohm 5% 1/16W ±100ppm/°C Molded SMD Paper T/R
898-RC0402JR-0768RL
Res General Purpose Thick Film 0402 68 Ohm 5% 1/16W ±100ppm/°C Molded SMD Paper T/R 898-RC0402JR-0768RL
Res General Purpose Thick Film 0402 68 Ohm 5% 1/16W ±100ppm/°C Molded SMD Paper T/R

Res General Purpose Thick Film 0402 68 Ohm 5% 1/16W ±100ppm/°C Molded SMD Paper T/R

Supplier's Site
Surface Mount Thick Film Resistor, Rc Series, 68 Ohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo - 98K7488 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 68 Ohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo
98K7488
Surface Mount Thick Film Resistor, Rc Series, 68 Ohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo 98K7488
Surface Mount Thick Film Resistor, RC Series, 68 ohm, 63 mW, - 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 68 ohm, 63 mW, - 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0402JR-0768RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402JR-0768RL
Chip Resistor - Surface Mount RC0402JR-0768RL
RES 68 OHM 5% 1/16W 0402

RES 68 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-68JRTR-ND 843627-RC0402JR-0768RL 1995430 1995430P RC0402JR-0768RL 52-RC0402JR-0768RL 898-RC0402JR-0768RL 98K7488 RC0402JR-0768RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC0402JR-0768RL Surface Mount Resistors Surface Mount Resistors YageoThick Film Resistors - SMD 68 OHM 5% 68 OHM 16W Resistor Res General Purpose Thick Film 0402 68 Ohm 5% 1/16W ±100ppm/°C Molded SMD Paper T/R Surface Mount Thick Film Resistor, Rc Series, 68 Ohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD); 0402
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details