Yageo USA YageoThick Film Resistors - SMD 30 OHM 5% RC0402JR-0730RL

Description
YageoThick Film Resistors - SMD 30ohm 5%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 30ohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 30 OHM 5% - RC0402JR-0730RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 30 OHM 5%
RC0402JR-0730RL
YageoThick Film Resistors - SMD 30 OHM 5% RC0402JR-0730RL
YageoThick Film Resistors - SMD 30ohm 5%

YageoThick Film Resistors - SMD 30ohm 5%

Supplier's Site
SMD 30 Ohm 16W Resistor - 52-RC0402JR-0730RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30 Ohm 16W Resistor
52-RC0402JR-0730RL
SMD 30 Ohm 16W Resistor 52-RC0402JR-0730RL
30 Ohm 5% 1/16W 0402 SMD Chip Resistor Product overview: RC0402JR-0730RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-0730RL can be used for catalog matching and distributor lookup.

30 Ohm 5% 1/16W 0402 SMD Chip Resistor Product overview: RC0402JR-0730RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-0730RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-30JRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-30JRDKR-ND
Chip Resistor - Surface Mount 311-30JRDKR-ND
30 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

30 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-30JRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-30JRTR-ND
Chip Resistor - Surface Mount 311-30JRTR-ND
30 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

30 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-30JRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-30JRCT-ND
Chip Resistor - Surface Mount 311-30JRCT-ND
30 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

30 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: YAGEO Category: Resistors Chip Resistor - Surface Mount Series: RC_L Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 30 Ohms Power (Watts): 0.063W, 1/16W Tolerance: ±5% Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: YAGEO
Category: Resistors Chip Resistor - Surface Mount
Series: RC_L
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 30 Ohms
Power (Watts): 0.063W, 1/16W
Tolerance: ±5%
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0402JR-0730RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402JR-0730RL
Chip Resistor - Surface Mount RC0402JR-0730RL
RES 30 OHM 5% 1/16W 0402

RES 30 OHM 5% 1/16W 0402

Supplier's Site Datasheet
Res, 30R, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo - 82AH8027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo
82AH8027
Res, 30R, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo 82AH8027
RES, 30R, 5%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

RES, 30R, 5%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC0402JR-0730RL 52-RC0402JR-0730RL 311-30JRDKR-ND RC0402JR-0730RL 82AH8027
Product Name YageoThick Film Resistors - SMD 30 OHM 5% SMD 30 Ohm 16W Resistor Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 30R, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers