Yageo USA Resistors - Chip Resistor - Surface Mount RC0402JR-072ML

Description
Manufacturer: Yageo Win Source Part Number: 1330558-RC0402JR-072 ML Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 2 MOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232270570205L,YAG329 5CT,YAG3295DKR,9C040 21A2004JLPF3,YAG3295 TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1330558-RC0402JR-072 ML Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 2 MOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232270570205L,YAG329 5CT,YAG3295DKR,9C040 21A2004JLPF3,YAG3295 TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1330558-RC0402JR-072ML - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330558-RC0402JR-072ML
Resistors - Chip Resistor - Surface Mount 1330558-RC0402JR-072ML
Manufacturer: Yageo Win Source Part Number: 1330558-RC0402JR-072 ML Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 2 MOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232270570205L,YAG329 5CT,YAG3295DKR,9C040 21A2004JLPF3,YAG3295 TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1330558-RC0402JR-072ML
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 MOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232270570205L,YAG3295CT,YAG3295DKR,9C04021A2004JLPF3,YAG3295TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistors - SMD 2M OHM 5% - RC0402JR-072ML - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 2M OHM 5%
RC0402JR-072ML
Thick Film Resistors - SMD 2M OHM 5% RC0402JR-072ML
Thick Film Resistors - SMD 2Mohm 5%

Thick Film Resistors - SMD 2Mohm 5%

Supplier's Site
SMD 0.0625W 2000000ohm 50V Resistor - 52-RC0402JR-072ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 2000000ohm 50V Resistor
52-RC0402JR-072ML
SMD 0.0625W 2000000ohm 50V Resistor 52-RC0402JR-072ML
Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 2000000ohm, 50V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: RC0402JR-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 2000000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 2000000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-072ML can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 2000000ohm, 50V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: RC0402JR-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 2000000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 2000000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-072ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG3295TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3295TR-ND
Chip Resistor - Surface Mount YAG3295TR-ND
2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3295DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3295DKR-ND
Chip Resistor - Surface Mount YAG3295DKR-ND
2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3295CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3295CT-ND
Chip Resistor - Surface Mount YAG3295CT-ND
2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2M, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo - 82AH8014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo
82AH8014
Res, 2M, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo 82AH8014
RES, 2M, 5%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

RES, 2M, 5%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2M, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK1741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK1741
Res, 2M, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK1741
RES, 2M, 5%, 0.063W, THICK FILM, 0402; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2M, 5%, 0.063W, THICK FILM, 0402; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistors - SMD 2M OHM 5% - 898-RC0402JR-072ML - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 2M OHM 5%
898-RC0402JR-072ML
Thick Film Resistors - SMD 2M OHM 5% 898-RC0402JR-072ML
Thick Film Resistors - SMD 2M OHM 5%

Thick Film Resistors - SMD 2M OHM 5%

Supplier's Site
Chip Resistor - Surface Mount - RC0402JR-072ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402JR-072ML
Chip Resistor - Surface Mount RC0402JR-072ML
RES 2M OHM 5% 1/16W 0402

RES 2M OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1330558-RC0402JR-072ML RC0402JR-072ML 52-RC0402JR-072ML YAG3295TR-ND 82AH8014 49AK1741 898-RC0402JR-072ML RC0402JR-072ML
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 2M OHM 5% SMD 0.0625W 2000000ohm 50V Resistor Chip Resistor - Surface Mount Res, 2M, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo Res, 2M, 5%, 0.063W, Thick Film, 0402; Resistance Yageo Thick Film Resistors - SMD 2M OHM 5% Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details