Yageo USA Chip Resistor - Surface Mount RC0402JR-0724RL

Description
24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-24JRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-24JRCT-ND
Chip Resistor - Surface Mount 311-24JRCT-ND
24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-24JRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-24JRTR-ND
Chip Resistor - Surface Mount 311-24JRTR-ND
24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-24JRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-24JRDKR-ND
Chip Resistor - Surface Mount 311-24JRDKR-ND
24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326836-RC0402JR-0724RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326836-RC0402JR-0724RL
Resistors - Chip Resistor - Surface Mount 1326836-RC0402JR-0724RL
Manufacturer: Yageo Win Source Part Number: 1326836-RC0402JR-072 4RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 24 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232270570249L,9C0402 1A24R0JLPF3,RC0402JR 0724RL,311-24JRCT,31 1-24JRTR,311-24JRDKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326836-RC0402JR-0724RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 24 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232270570249L,9C04021A24R0JLPF3,RC0402JR0724RL,311-24JRCT,311-24JRTR,311-24JRDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 24 OHM 1/16W 5% 0402 SMD - RC0402JR-0724RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/16W 5% 0402 SMD
RC0402JR-0724RL
RES 24 OHM 1/16W 5% 0402 SMD RC0402JR-0724RL
RES 24ohm 1/16W 5% 0402 SMD

RES 24ohm 1/16W 5% 0402 SMD

Supplier's Site
SMD 0.0625W 24ohm 50V Resistor - 52-RC0402JR-0724RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 24ohm 50V Resistor
52-RC0402JR-0724RL
SMD 0.0625W 24ohm 50V Resistor 52-RC0402JR-0724RL
Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 24ohm, 50V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: RC0402JR-0724RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 24ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 24ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-0724RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 24ohm, 50V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: RC0402JR-0724RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 24ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 24ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-0724RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 311-24JRCT-ND 1326836-RC0402JR-0724RL RC0402JR-0724RL 52-RC0402JR-0724RL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 24 OHM 1/16W 5% 0402 SMD SMD 0.0625W 24ohm 50V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1074197 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details