Yageo USA SMD 200 Ohm 16W Resistor RC0402JR-07200RL

Description
200 Ohm 5% 1/16W 0402 SMD Thick Film Resistor Product overview: RC0402JR-07200RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-07200RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 Ohm 5% 1/16W 0402 SMD Thick Film Resistor Product overview: RC0402JR-07200RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-07200RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200 Ohm 16W Resistor - 52-RC0402JR-07200RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 Ohm 16W Resistor
52-RC0402JR-07200RL
SMD 200 Ohm 16W Resistor 52-RC0402JR-07200RL
200 Ohm 5% 1/16W 0402 SMD Thick Film Resistor Product overview: RC0402JR-07200RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-07200RL can be used for catalog matching and distributor lookup.

200 Ohm 5% 1/16W 0402 SMD Thick Film Resistor Product overview: RC0402JR-07200RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-07200RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1987923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987923
Surface Mount Resistors 1987923
Yageo RC0402JR-07200RL

Yageo RC0402JR-07200RL

Supplier's Site
Surface Mount Resistors - 1987922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987922
Surface Mount Resistors 1987922
Yageo RC0402JR-07200RL

Yageo RC0402JR-07200RL

Supplier's Site
Surface Mount Resistors - 1987923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987923P
Surface Mount Resistors 1987923P
Yageo RC0402JR-07200RL

Yageo RC0402JR-07200RL

Supplier's Site
Chip Resistor - Surface Mount - 311-200JRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-200JRCT-ND
Chip Resistor - Surface Mount 311-200JRCT-ND
200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-200JRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-200JRTR-ND
Chip Resistor - Surface Mount 311-200JRTR-ND
200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-200JRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-200JRDKR-ND
Chip Resistor - Surface Mount 311-200JRDKR-ND
200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 200 OHM 5% - RC0402JR-07200RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 200 OHM 5%
RC0402JR-07200RL
YageoThick Film Resistors - SMD 200 OHM 5% RC0402JR-07200RL
YageoThick Film Resistors - SMD 200ohm 5%

YageoThick Film Resistors - SMD 200ohm 5%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402JR-07200RL
843618-RC0402JR-07200RL
Chip Resistor - Surface Mount - RC0402JR-07200RL 843618-RC0402JR-07200RL
Manufacturer: Yageo Win Source Part Number: 843618-RC0402JR-0720 0RL Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 843618-RC0402JR-07200RL
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now
RES SMD 200 OHM 5% 1/16W 0402 - 898-RC0402JR-07200RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 200 OHM 5% 1/16W 0402
898-RC0402JR-07200RL
RES SMD 200 OHM 5% 1/16W 0402 898-RC0402JR-07200RL
RES SMD 200 OHM 5% 1/16W 0402

RES SMD 200 OHM 5% 1/16W 0402

Supplier's Site
Res, 200R, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo - 82AH8021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo
82AH8021
Res, 200R, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo 82AH8021
RES, 200R, 5%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

RES, 200R, 5%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RC0402JR-07200RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402JR-07200RL
Chip Resistor - Surface Mount RC0402JR-07200RL
RES 200 OHM 5% 1/16W 0402

RES 200 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RC0402JR-07200RL 1987923 1987923P 311-200JRCT-ND RC0402JR-07200RL 843618-RC0402JR-07200RL 898-RC0402JR-07200RL 82AH8021 RC0402JR-07200RL
Product Name SMD 200 Ohm 16W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 200 OHM 5% Chip Resistor - Surface Mount - RC0402JR-07200RL RES SMD 200 OHM 5% 1/16W 0402 Res, 200R, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details