Yageo USA Chip Resistor - Surface Mount RC0402JR-07200KL

Description
200 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
200 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-200KJRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-200KJRTR-ND
Chip Resistor - Surface Mount 311-200KJRTR-ND
200 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

200 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-200KJRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-200KJRDKR-ND
Chip Resistor - Surface Mount 311-200KJRDKR-ND
200 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

200 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-200KJRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-200KJRCT-ND
Chip Resistor - Surface Mount 311-200KJRCT-ND
200 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

200 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
63mW 50V Resistor - 52-RC0402JR-07200KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 50V Resistor
52-RC0402JR-07200KL
63mW 50V Resistor 52-RC0402JR-07200KL
200kR 5% 0402 Thick Film Chip Resistor, 63mW, 50V Product overview: RC0402JR-07200KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-07200KL can be used for catalog matching and distributor lookup.

200kR 5% 0402 Thick Film Chip Resistor, 63mW, 50V Product overview: RC0402JR-07200KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-07200KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 200K OHM 5% - RC0402JR-07200KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 200K OHM 5%
RC0402JR-07200KL
YageoThick Film Resistors - SMD 200K OHM 5% RC0402JR-07200KL
YageoThick Film Resistors - SMD 200Kohm 5%

YageoThick Film Resistors - SMD 200Kohm 5%

Supplier's Site
Surface Mount Resistors - 1987920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987920
Surface Mount Resistors 1987920
Yageo RC0402JR-07200KL

Yageo RC0402JR-07200KL

Supplier's Site
Surface Mount Resistors - 1987921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987921
Surface Mount Resistors 1987921
Yageo RC0402JR-07200KL

Yageo RC0402JR-07200KL

Supplier's Site
Surface Mount Resistors - 1987921P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987921P
Surface Mount Resistors 1987921P
Yageo RC0402JR-07200KL

Yageo RC0402JR-07200KL

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402JR-07200KL
931611-RC0402JR-07200KL
Chip Resistor - Surface Mount - RC0402JR-07200KL 931611-RC0402JR-07200KL
Manufacturer: Yageo Win Source Part Number: 931611-RC0402JR-0720 0KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 200 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232270570204L, 9C04021A2003JLPF3, RC0402JR07200KL, Q2916900, 311-200KJRTR, 311-200KJRCT, 311-200KJRDKR

Manufacturer: Yageo
Win Source Part Number: 931611-RC0402JR-07200KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 200 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232270570204L, 9C04021A2003JLPF3, RC0402JR07200KL, Q2916900, 311-200KJRTR, 311-200KJRCT, 311-200KJRDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0402JR-07200KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402JR-07200KL
Chip Resistor - Surface Mount RC0402JR-07200KL
RES 200K OHM 5% 1/16W 0402

RES 200K OHM 5% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 200K, 5%, 0.0625W, 0402; Resistance Yageo - 68R2094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 5%, 0.0625W, 0402; Resistance Yageo
68R2094
Res, Thick Film, 200K, 5%, 0.0625W, 0402; Resistance Yageo 68R2094
RES, THICK FILM, 200K, 5%, 0.0625W, 0402; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 200K, 5%, 0.0625W, 0402; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 200K, 5%, 0.0625W, 0402, Reel; Resistance Yageo - 66R1802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 5%, 0.0625W, 0402, Reel; Resistance Yageo
66R1802
Res, Thick Film, 200K, 5%, 0.0625W, 0402, Reel; Resistance Yageo 66R1802
RES, THICK FILM, 200K, 5%, 0.0625W, 0402, REEL; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200K, 5%, 0.0625W, 0402, REEL; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 311-200KJRTR-ND 52-RC0402JR-07200KL RC0402JR-07200KL 1987920 1987921P 931611-RC0402JR-07200KL RC0402JR-07200KL 68R2094
Product Name Chip Resistor - Surface Mount 63mW 50V Resistor YageoThick Film Resistors - SMD 200K OHM 5% Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - RC0402JR-07200KL Chip Resistor - Surface Mount Res, Thick Film, 200K, 5%, 0.0625W, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 01005; 0204 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details