Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Resistance: 22(ohm)
Power (Watts): 30 W
Features: Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Number of Terminations: 9
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |