Yageo USA Resistors - Chip Resistor - Surface Mount RC0402FR-13470RL

Description
Manufacturer: Yageo Win Source Part Number: 1326816-RC0402FR-134 70RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 50,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 13-RC0402FR-13470RLC T,13-RC0402FR-13470R LDKR,13-RC0402FR-134 70RLTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1326816-RC0402FR-134 70RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 50,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 13-RC0402FR-13470RLC T,13-RC0402FR-13470R LDKR,13-RC0402FR-134 70RLTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326816-RC0402FR-13470RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326816-RC0402FR-13470RL
Resistors - Chip Resistor - Surface Mount 1326816-RC0402FR-13470RL
Manufacturer: Yageo Win Source Part Number: 1326816-RC0402FR-134 70RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 50,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 13-RC0402FR-13470RLC T,13-RC0402FR-13470R LDKR,13-RC0402FR-134 70RLTR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326816-RC0402FR-13470RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 50,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 13-RC0402FR-13470RLCT,13-RC0402FR-13470RLDKR,13-RC0402FR-13470RLTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-13470RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-13470RLCT-ND
Chip Resistor - Surface Mount 13-RC0402FR-13470RLCT-ND
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-13470RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-13470RLDKR-ND
Chip Resistor - Surface Mount 13-RC0402FR-13470RLDKR-ND
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-13470RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-13470RLTR-ND
Chip Resistor - Surface Mount 13-RC0402FR-13470RLTR-ND
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 47K OHM 1% - RC0402FR-13470RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 47K OHM 1%
RC0402FR-13470RL
Thick Film Resistors - SMD 47K OHM 1% RC0402FR-13470RL
Thick Film Resistors - SMD 47Kohm 1%

Thick Film Resistors - SMD 47Kohm 1%

Supplier's Site
Res, 470R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 32AK1000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
32AK1000
Res, 470R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 32AK1000
RES, 470R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 470R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 470R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1719
Res, 470R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1719
RES, 470R, 1%, 0.0625W, THICK FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 470R, 1%, 0.0625W, THICK FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 470R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1718
Res, 470R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1718
RES, 470R, 1%, 0.0625W, THICK FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 470R, 1%, 0.0625W, THICK FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1326816-RC0402FR-13470RL 13-RC0402FR-13470RLCT-ND RC0402FR-13470RL 32AK1000 49AK1719
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors - SMD 47K OHM 1% Res, 470R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 470R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms 470 ohms 47000 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details