Yageo USA Thick Film Resistors - SMD 1.8K OHM 1% RC0402FR-131K8L

Description
Thick Film Resistors - SMD 1.8Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1.8Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1.8K OHM 1% - RC0402FR-131K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1.8K OHM 1%
RC0402FR-131K8L
Thick Film Resistors - SMD 1.8K OHM 1% RC0402FR-131K8L
Thick Film Resistors - SMD 1.8Kohm 1%

Thick Film Resistors - SMD 1.8Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0402FR-131K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-131K8LTR-ND
Chip Resistor - Surface Mount 13-RC0402FR-131K8LTR-ND
RES 1.8K OHM 1% 1/16W 0402

RES 1.8K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-131K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-131K8LDKR-ND
Chip Resistor - Surface Mount 13-RC0402FR-131K8LDKR-ND
RES 1.8K OHM 1% 1/16W 0402

RES 1.8K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-131K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-131K8LCT-ND
Chip Resistor - Surface Mount 13-RC0402FR-131K8LCT-ND
RES 1.8K OHM 1% 1/16W 0402

RES 1.8K OHM 1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC0402FR-131K8L 13-RC0402FR-131K8LTR-ND
Product Name Thick Film Resistors - SMD 1.8K OHM 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 1800 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers