Yageo USA Thick Film Resistors - SMD 150 OHM 1% RC0402FR-13150RL

Description
Thick Film Resistors - SMD 150ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 150ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 150 OHM 1% - RC0402FR-13150RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 150 OHM 1%
RC0402FR-13150RL
Thick Film Resistors - SMD 150 OHM 1% RC0402FR-13150RL
Thick Film Resistors - SMD 150ohm 1%

Thick Film Resistors - SMD 150ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0402FR-13150RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-13150RLTR-ND
Chip Resistor - Surface Mount 13-RC0402FR-13150RLTR-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-13150RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-13150RLCT-ND
Chip Resistor - Surface Mount 13-RC0402FR-13150RLCT-ND
RES 150 OHM 1% 1/16W 0402

RES 150 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-13150RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-13150RLDKR-ND
Chip Resistor - Surface Mount 13-RC0402FR-13150RLDKR-ND
RES 150 OHM 1% 1/16W 0402

RES 150 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0402FR-13150RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-13150RL
Chip Resistor - Surface Mount RC0402FR-13150RL
RES 150 OHM 1% 1/16W 0402

RES 150 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RC0402FR-13150RL 13-RC0402FR-13150RLTR-ND RC0402FR-13150RL
Product Name Thick Film Resistors - SMD 150 OHM 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers