Yageo USA Chip Resistor - Surface Mount RC0402FR-101ML

Description
RES 1 MOHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 1 MOHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0402FR-101MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-101MLTR-ND
Chip Resistor - Surface Mount 13-RC0402FR-101MLTR-ND
RES 1 MOHM 1% 1/16W 0402

RES 1 MOHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-101MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-101MLCT-ND
Chip Resistor - Surface Mount 13-RC0402FR-101MLCT-ND
RES 1 MOHM 1% 1/16W 0402

RES 1 MOHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-101MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-101MLDKR-ND
Chip Resistor - Surface Mount 13-RC0402FR-101MLDKR-ND
RES 1 MOHM 1% 1/16W 0402

RES 1 MOHM 1% 1/16W 0402

Buy Now Datasheet
Res, 1M, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1676
Res, 1M, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1676
RES, 1M, 1%, 0.0625W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1M, 1%, 0.0625W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 1M, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1677
Res, 1M, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1677
RES, 1M, 1%, 0.0625W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1M, 1%, 0.0625W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RC0402FR-101MLTR-ND 49AK1676
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details