RES 10K OHM 1% 1/16W 0402
RES 10K OHM 1% 1/16W 0402
RES 10K OHM 1% 1/16W 0402
RES, 10K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES
RES, 10K, 1%, 0.0625W, THICK FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 10K, 1%, 0.0625W, THICK FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 13-RC0402FR-1010KLDKR-ND | 32AK0993 | 49AK1678 | RC0402FR-1010KL |
| Product Name | Chip Resistor - Surface Mount | Res, 10K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo | Res, 10K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |