Yageo USA Chip Resistor - Surface Mount RC0402FR-10100RL

Description
RES 100 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 100 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0402FR-10100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-10100RLDKR-ND
Chip Resistor - Surface Mount 13-RC0402FR-10100RLDKR-ND
RES 100 OHM 1% 1/16W 0402

RES 100 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-10100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-10100RLTR-ND
Chip Resistor - Surface Mount 13-RC0402FR-10100RLTR-ND
RES 100 OHM 1% 1/16W 0402

RES 100 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-10100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-10100RLCT-ND
Chip Resistor - Surface Mount 13-RC0402FR-10100RLCT-ND
RES 100 OHM 1% 1/16W 0402

RES 100 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 100R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 32AK0994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
32AK0994
Res, 100R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 32AK0994
RES, 100R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 100R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 100R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1680
Res, 100R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1680
RES, 100R, 1%, 0.0625W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 1%, 0.0625W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1681
Res, 100R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1681
RES, 100R, 1%, 0.0625W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 1%, 0.0625W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RC0402FR-10100RLDKR-ND 32AK0994 49AK1680
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 100R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details