Yageo USA Chip Resistor - Surface Mount RC0402FR-079R1L

Description
9.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
9.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0402FR-079R1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-079R1LCT-ND
Chip Resistor - Surface Mount 13-RC0402FR-079R1LCT-ND
9.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

9.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-079R1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-079R1LTR-ND
Chip Resistor - Surface Mount 13-RC0402FR-079R1LTR-ND
9.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

9.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-079R1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-079R1LDKR-ND
Chip Resistor - Surface Mount 13-RC0402FR-079R1LDKR-ND
9.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

9.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 9.1 OHM 1% - RC0402FR-079R1L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 9.1 OHM 1%
RC0402FR-079R1L
YageoThick Film Resistors - SMD 9.1 OHM 1% RC0402FR-079R1L
YageoThick Film Resistors - SMD 9.1ohm 1%

YageoThick Film Resistors - SMD 9.1ohm 1%

Supplier's Site
YAGEO (PHYCOMP) RC0402FR-079R1L SMD Chip Resistor, Thick Film, 9.1 ohm, 50 V, 0402 [1005 Metric], 63 mW,1% - 898-RC0402FR-079R1L - Utmel Electronic Limited
Hong Kong, China
YAGEO (PHYCOMP) RC0402FR-079R1L SMD Chip Resistor, Thick Film, 9.1 ohm, 50 V, 0402 [1005 Metric], 63 mW,1%
898-RC0402FR-079R1L
YAGEO (PHYCOMP) RC0402FR-079R1L SMD Chip Resistor, Thick Film, 9.1 ohm, 50 V, 0402 [1005 Metric], 63 mW,1% 898-RC0402FR-079R1L
YAGEO (PHYCOMP) RC0402FR-079R1L SMD Chip Resistor, Thick Film, 9.1 ohm, 50 V, 0402 [1005 Metric], 63 mW,1%

YAGEO (PHYCOMP) RC0402FR-079R1L SMD Chip Resistor, Thick Film, 9.1 ohm, 50 V, 0402 [1005 Metric], 63 mW,1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 13-RC0402FR-079R1LCT-ND RC0402FR-079R1L 898-RC0402FR-079R1L
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 9.1 OHM 1% YAGEO (PHYCOMP) RC0402FR-079R1L SMD Chip Resistor, Thick Film, 9.1 ohm, 50 V, 0402 [1005 Metric], 63 mW,1%
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details