Yageo USA Chip Resistor - Surface Mount RC0402FR-0776K8L

Description
76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3230TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3230TR-ND
Chip Resistor - Surface Mount YAG3230TR-ND
76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3230DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3230DKR-ND
Chip Resistor - Surface Mount YAG3230DKR-ND
76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3230CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3230CT-ND
Chip Resistor - Surface Mount YAG3230CT-ND
76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 76.8K OHM 1% - RC0402FR-0776K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 76.8K OHM 1%
RC0402FR-0776K8L
Thick Film Resistors - SMD 76.8K OHM 1% RC0402FR-0776K8L
Thick Film Resistors - SMD 76.8Kohm 1%

Thick Film Resistors - SMD 76.8Kohm 1%

Supplier's Site
Res, 76K8, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 30AK7012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
30AK7012
Res, 76K8, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 30AK7012
RES, 76K8, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 76K8, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 76K8, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1618
Res, 76K8, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1618
RES, 76K8, 1%, 0.0625W, THICK FILM, 0402; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 76K8, 1%, 0.0625W, THICK FILM, 0402; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0402FR-0776K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-0776K8L
Chip Resistor - Surface Mount RC0402FR-0776K8L
RES 76.8K OHM 1% 1/16W 0402

RES 76.8K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG3230TR-ND RC0402FR-0776K8L 30AK7012 49AK1618 RC0402FR-0776K8L
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 76.8K OHM 1% Res, 76K8, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 76K8, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers