Yageo USA Chip Resistor - Surface Mount RC0402FR-07768KL

Description
768 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
768 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-768KLRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-768KLRTR-ND
Chip Resistor - Surface Mount 311-768KLRTR-ND
768 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

768 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-768KLRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-768KLRDKR-ND
Chip Resistor - Surface Mount 311-768KLRDKR-ND
768 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

768 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-768KLRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-768KLRCT-ND
Chip Resistor - Surface Mount 311-768KLRCT-ND
768 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

768 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 768K OHM 1/16W 1% 0402 SMD - RC0402FR-07768KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/16W 1% 0402 SMD
RC0402FR-07768KL
RES 768K OHM 1/16W 1% 0402 SMD RC0402FR-07768KL
RES 768Kohm 1/16W 1% 0402 SMD

RES 768Kohm 1/16W 1% 0402 SMD

Supplier's Site
SMD 768 kOhm 63 mW Resistor - 52-RC0402FR-07768KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 768 kOhm 63 mW Resistor
52-RC0402FR-07768KL
SMD 768 kOhm 63 mW Resistor 52-RC0402FR-07768KL
SMD Chip Resistor, 768 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: RC0402FR-07768KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 768 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 768 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07768KL can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 768 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose Product overview: RC0402FR-07768KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 768 kOhm, 63 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 768 kOhm, 63 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07768KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 768K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 30AK7013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
30AK7013
Res, 768K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 30AK7013
RES, 768K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 768K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 768K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1619
Res, 768K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1619
RES, 768K, 1%, 0.0625W, THICK FILM, 0402; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 768K, 1%, 0.0625W, THICK FILM, 0402; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0402FR-07768KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-07768KL
Chip Resistor - Surface Mount RC0402FR-07768KL
RES 768K OHM 1% 1/16W 0402

RES 768K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-768KLRTR-ND RC0402FR-07768KL 52-RC0402FR-07768KL 30AK7013 49AK1619 RC0402FR-07768KL
Product Name Chip Resistor - Surface Mount RES 768K OHM 1/16W 1% 0402 SMD SMD 768 kOhm 63 mW Resistor Res, 768K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 768K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573260 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details