Yageo USA SMD 63mW Resistor RC0402FR-076K8L

Description
6.8kR 1% 63mW 0402 SMD Thick Film Resistor Product overview: RC0402FR-076K8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-076K8L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.8kR 1% 63mW 0402 SMD Thick Film Resistor Product overview: RC0402FR-076K8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-076K8L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 63mW Resistor - 52-RC0402FR-076K8L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW Resistor
52-RC0402FR-076K8L
SMD 63mW Resistor 52-RC0402FR-076K8L
6.8kR 1% 63mW 0402 SMD Thick Film Resistor Product overview: RC0402FR-076K8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-076K8L can be used for catalog matching and distributor lookup.

6.8kR 1% 63mW 0402 SMD Thick Film Resistor Product overview: RC0402FR-076K8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-076K8L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 6.80K OHM 1/16W 1% 0402 SMD [temp: -55¦C ~ 125¦C] - RC0402FR-076K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/16W 1% 0402 SMD [temp: -55¦C ~ 125¦C]
RC0402FR-076K8L
RES 6.80K OHM 1/16W 1% 0402 SMD [temp: -55¦C ~ 125¦C] RC0402FR-076K8L
RES 6.80Kohm 1/16W 1% 0402 SMD [temp: -55¦C ~ 125¦C]

RES 6.80Kohm 1/16W 1% 0402 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Surface Mount Resistors - 1987860P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987860P
Surface Mount Resistors 1987860P
Yageo RC0402FR-076K8L

Yageo RC0402FR-076K8L

Supplier's Site
Surface Mount Resistors - 1987860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987860
Surface Mount Resistors 1987860
Yageo RC0402FR-076K8L

Yageo RC0402FR-076K8L

Supplier's Site
Surface Mount Resistors - 1987859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987859
Surface Mount Resistors 1987859
Yageo RC0402FR-076K8L

Yageo RC0402FR-076K8L

Supplier's Site
Chip Resistor - Surface Mount - RC0402FR-076K8L - 715913-RC0402FR-076K8L - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402FR-076K8L
715913-RC0402FR-076K8L
Chip Resistor - Surface Mount - RC0402FR-076K8L 715913-RC0402FR-076K8L
Manufacturer: Yageo Win Source Part Number: 715913-RC0402FR-076K 8L Packaging: Reel Features: Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 6.8 kOhms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Yageo
Win Source Part Number: 715913-RC0402FR-076K8L
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.8 kOhms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.063W, 1/16W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Chip Resistor - Surface Mount - 311-6.80KLRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-6.80KLRDKR-ND
Chip Resistor - Surface Mount 311-6.80KLRDKR-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-6.80KLRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-6.80KLRCT-ND
Chip Resistor - Surface Mount 311-6.80KLRCT-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-6.80KLRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-6.80KLRTR-ND
Chip Resistor - Surface Mount 311-6.80KLRTR-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 6.8 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo - 26M6792 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 6.8 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo
26M6792
Surface Mount Chip Resistor, Thick Film, Rc Series, 6.8 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo 26M6792
Surface Mount Chip Resistor, Thick Film, RC Series, 6.8 kohm, 63 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 6.8 kohm, 63 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo - 12AC2089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo
12AC2089
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo 12AC2089
RES, 6K8, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.8kohm; Product Range:RC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K8, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.8kohm; Product Range:RC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK1567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK1567
Res, 6K8, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK1567
RES, 6K8, 1%, 0.063W, THICK FILM, 0402; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K8, 1%, 0.063W, THICK FILM, 0402; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0402FR-076K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-076K8L
Chip Resistor - Surface Mount RC0402FR-076K8L
RES 6.8K OHM 1% 1/16W 0402

RES 6.8K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RC0402FR-076K8L RC0402FR-076K8L 1987860P 1987860 715913-RC0402FR-076K8L 311-6.80KLRDKR-ND 26M6792 12AC2089 49AK1567 RC0402FR-076K8L
Product Name SMD 63mW Resistor RES 6.80K OHM 1/16W 1% 0402 SMD [temp: -55¦C ~ 125¦C] Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - RC0402FR-076K8L Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Rc Series, 6.8 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo Res, 6K8, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 6800 ohms 6800 ohms 6800 ohms 6800 ohms 6800 ohms 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details