Yageo USA Chip Resistor - Surface Mount RC0402FR-07698RL

Description
698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3215DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3215DKR-ND
Chip Resistor - Surface Mount YAG3215DKR-ND
698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3215CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3215CT-ND
Chip Resistor - Surface Mount YAG3215CT-ND
698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3215TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3215TR-ND
Chip Resistor - Surface Mount YAG3215TR-ND
698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1120865-RC0402FR-07698RL
Resistors - Chip Resistor - Surface Mount 1120865-RC0402FR-07698RL
Win Source Part Number: 1120865-RC0402FR-076 98RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 698 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR07698RL; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG3215TR,YAG3215CT, 9C04021A6980FLPF3,23 2270676981L,YAG3215D KR

Win Source Part Number: 1120865-RC0402FR-07698RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 698 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RC0402FR07698RL;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG3215TR,YAG3215CT,9C04021A6980FLPF3,232270676981L,YAG3215DKR

Buy Now Datasheet
Thick Film Resistors - SMD 698 OHM 1% - RC0402FR-07698RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 698 OHM 1%
RC0402FR-07698RL
Thick Film Resistors - SMD 698 OHM 1% RC0402FR-07698RL
Thick Film Resistors - SMD 698ohm 1%

Thick Film Resistors - SMD 698ohm 1%

Supplier's Site
SMD 0.0625W 698ohm 50V Resistor - 52-RC0402FR-07698RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 698ohm 50V Resistor
52-RC0402FR-07698RL
SMD 0.0625W 698ohm 50V Resistor 52-RC0402FR-07698RL
Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 698ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: RC0402FR-07698RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 698ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 698ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07698RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 698ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: RC0402FR-07698RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 698ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 698ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07698RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0402FR-07698RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-07698RL
Chip Resistor - Surface Mount RC0402FR-07698RL
RES 698 OHM 1% 1/16W 0402

RES 698 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 698R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 32AK0979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
32AK0979
Res, 698R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 32AK0979
RES, 698R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 698R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 698R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1603
Res, 698R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1603
RES, 698R, 1%, 0.0625W, THICK FILM, 0402; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 698R, 1%, 0.0625W, THICK FILM, 0402; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG3215DKR-ND 1120865-RC0402FR-07698RL RC0402FR-07698RL 52-RC0402FR-07698RL RC0402FR-07698RL 32AK0979 49AK1603
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 698 OHM 1% SMD 0.0625W 698ohm 50V Resistor Chip Resistor - Surface Mount Res, 698R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 698R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 0402; 0402 [1005 Metric]
Resistance Range 698 ohms 698 ohms 698 ohms 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details