5.36kR 1% 1/16W 50V 0402 SMD Chip Resistor Product overview: RC0402FR-075K36L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-075K36L can be used for catalog matching and distributor lookup.
Manufacturer: Yageo
Win Source Part Number: 931599-RC0402FR-075K
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 5.36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-5.36KLRDKR, RC0402FR075K36L, 311-5.36KLRTR, 9C04021A5361FLPF3, 232270675362L, 311-5.36KLRCT, Q3808909
RES 5.36Kohm 1/16W 1% 0402 SMD
5.36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
5.36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
5.36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
RES, 5K36, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES
RES, 5K36, 1%, 0.0625W, THICK FILM, 0402; Resistance:5.36kohm;
RES 5.36K OHM 1% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RC0402FR-075K36L | 931599-RC0402FR-075K36L | RC0402FR-075K36L | 311-5.36KLRTR-ND | 30AK6986 | 49AK1526 | RC0402FR-075K36L |
| Product Name | SMD 16W 50V Resistor | Chip Resistor - Surface Mount - RC0402FR-075K36L | RES 5.36K OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount | Res, 5K36, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo | Res, 5K36, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo | Chip Resistor - Surface Mount |
| Resistance Range | 5360 ohms | 5360 ohms | 5360 ohms | 5360 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Operating DC Voltage | 50 volts | ||||||
| Operating AC Voltage | 50 volts | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS |