Yageo USA Chip Resistor - Surface Mount RC0402FR-07562RL

Description
562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3186DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3186DKR-ND
Chip Resistor - Surface Mount YAG3186DKR-ND
562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3186TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3186TR-ND
Chip Resistor - Surface Mount YAG3186TR-ND
562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3186CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3186CT-ND
Chip Resistor - Surface Mount YAG3186CT-ND
562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 562 OHM 1% - RC0402FR-07562RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 562 OHM 1%
RC0402FR-07562RL
Thick Film Resistors - SMD 562 OHM 1% RC0402FR-07562RL
Thick Film Resistors - SMD 562ohm 1%

Thick Film Resistors - SMD 562ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC0402FR-07562RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-07562RL
Chip Resistor - Surface Mount RC0402FR-07562RL
RES 562 OHM 1% 1/16W 0402

RES 562 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 562R, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo - 82AH7978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo
82AH7978
Res, 562R, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo 82AH7978
RES, 562R, 1%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

RES, 562R, 1%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 562R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK1554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK1554
Res, 562R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK1554
RES, 562R, 1%, 0.063W, THICK FILM, 0402; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 562R, 1%, 0.063W, THICK FILM, 0402; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG3186DKR-ND RC0402FR-07562RL RC0402FR-07562RL 82AH7978 49AK1554
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 562 OHM 1% Chip Resistor - Surface Mount Res, 562R, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo Res, 562R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 0402; 0402 [1005 Metric]
Resistance Range 562 ohms 562 ohms 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers