Yageo USA Thick Film Resistors - SMD 510 OHM 1% RC0402FR-07510RL

Description
Thick Film Resistors - SMD 510ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 510ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 510 OHM 1% - RC0402FR-07510RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 510 OHM 1%
RC0402FR-07510RL
Thick Film Resistors - SMD 510 OHM 1% RC0402FR-07510RL
Thick Film Resistors - SMD 510ohm 1%

Thick Film Resistors - SMD 510ohm 1%

Supplier's Site
SMD 16W Resistor - 52-RC0402FR-07510RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RC0402FR-07510RL
SMD 16W Resistor 52-RC0402FR-07510RL
510R 1% 1/16W 0402 SMD Chip Resistor Product overview: RC0402FR-07510RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07510RL can be used for catalog matching and distributor lookup.

510R 1% 1/16W 0402 SMD Chip Resistor Product overview: RC0402FR-07510RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07510RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402FR-07510RL
843603-RC0402FR-07510RL
Chip Resistor - Surface Mount - RC0402FR-07510RL 843603-RC0402FR-07510RL
Manufacturer: Yageo Win Source Part Number: 843603-RC0402FR-0751 0RL Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 843603-RC0402FR-07510RL
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 311-510LRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-510LRDKR-ND
Chip Resistor - Surface Mount 311-510LRDKR-ND
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-510LRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-510LRCT-ND
Chip Resistor - Surface Mount 311-510LRCT-ND
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-510LRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-510LRTR-ND
Chip Resistor - Surface Mount 311-510LRTR-ND
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 510R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo - 12AC2085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo
12AC2085
Res, 510R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo 12AC2085
RES, 510R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:510ohm; Product Range:RC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 510R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:510ohm; Product Range:RC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 510 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo - 59M5031 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 510 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo
59M5031
Surface Mount Chip Resistor, Thick Film, Rc Series, 510 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo 59M5031
Surface Mount Chip Resistor, Thick Film, RC Series, 510 ohm, 63 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 510 ohm, 63 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK1536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK1536
Res, 510R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK1536
RES, 510R, 1%, 0.063W, THICK FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 510R, 1%, 0.063W, THICK FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0402FR-07510RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-07510RL
Chip Resistor - Surface Mount RC0402FR-07510RL
RES 510 OHM 1% 1/16W 0402

RES 510 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0402FR-07510RL 52-RC0402FR-07510RL 843603-RC0402FR-07510RL 311-510LRDKR-ND 12AC2085 59M5031 49AK1536 RC0402FR-07510RL
Product Name Thick Film Resistors - SMD 510 OHM 1% SMD 16W Resistor Chip Resistor - Surface Mount - RC0402FR-07510RL Chip Resistor - Surface Mount Res, 510R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo Surface Mount Chip Resistor, Thick Film, Rc Series, 510 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo Res, 510R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2673FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details