Yageo USA Chip Resistor - Surface Mount RC0402FR-0744K2L

Description
44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3163DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3163DKR-ND
Chip Resistor - Surface Mount YAG3163DKR-ND
44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3163TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3163TR-ND
Chip Resistor - Surface Mount YAG3163TR-ND
44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3163CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3163CT-ND
Chip Resistor - Surface Mount YAG3163CT-ND
44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402FR-0744K2L
931593-RC0402FR-0744K2L
Chip Resistor - Surface Mount - RC0402FR-0744K2L 931593-RC0402FR-0744K2L
Manufacturer: Yageo Win Source Part Number: 931593-RC0402FR-0744 K2L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3163DKR, 232270674423L, 9C04021A4422FLPF3, YAG3163TR, YAG3163CT

Manufacturer: Yageo
Win Source Part Number: 931593-RC0402FR-0744K2L
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG3163DKR, 232270674423L, 9C04021A4422FLPF3, YAG3163TR, YAG3163CT

Buy Now Datasheet
16W Resistor - 52-RC0402FR-0744K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 44.2K OHM 1% 1/16W 0402 Product overview: RC0402FR-0744K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-0744K2L can be used for catalog matching and distributor lookup.

RES 44.2K OHM 1% 1/16W 0402 Product overview: RC0402FR-0744K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-0744K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 45.3K OHM 1% - RC0402FR-0744K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 45.3K OHM 1%
RC0402FR-0744K2L
Thick Film Resistors - SMD 45.3K OHM 1% RC0402FR-0744K2L
Thick Film Resistors - SMD 45.3Kohm 1%

Thick Film Resistors - SMD 45.3Kohm 1%

Supplier's Site
Res, 44K2, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 30AK6979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
30AK6979
Res, 44K2, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 30AK6979
RES, 44K2, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 44K2, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 44K2, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1500
Res, 44K2, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1500
RES, 44K2, 1%, 0.0625W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 44K2, 1%, 0.0625W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0402FR-0744K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-0744K2L
Chip Resistor - Surface Mount RC0402FR-0744K2L
RES 44.2K OHM 1% 1/16W 0402

RES 44.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG3163DKR-ND 931593-RC0402FR-0744K2L 52-RC0402FR-0744K2L RC0402FR-0744K2L 30AK6979 49AK1500 RC0402FR-0744K2L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC0402FR-0744K2L 16W Resistor Thick Film Resistors - SMD 45.3K OHM 1% Res, 44K2, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 44K2, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD) 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details