RES 40.2K OHM 1% 1/16W 0402
RES 40.2K OHM 1% 1/16W 0402
RES 40.2K OHM 1% 1/16W 0402
RES, 40.2KOHM, 1%, 0.0625W, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RC0402FR-0740K2PDKR-ND | 33AK9201 |
| Product Name | Chip Resistor - Surface Mount | Res, 40.2Kohm, 1%, 0.0625W, Thick Film Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | |
| Tolerance | 1 +/- % |