Yageo USA Chip Resistor - Surface Mount RC0402FR-073R24L

Description
RES 3.24 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 3.24 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0402FR-073R24LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-073R24LCT-ND
Chip Resistor - Surface Mount 13-RC0402FR-073R24LCT-ND
RES 3.24 OHM 1% 1/16W 0402

RES 3.24 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-073R24LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-073R24LDKR-ND
Chip Resistor - Surface Mount 13-RC0402FR-073R24LDKR-ND
RES 3.24 OHM 1% 1/16W 0402

RES 3.24 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-073R24LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-073R24LTR-ND
Chip Resistor - Surface Mount 13-RC0402FR-073R24LTR-ND
3.24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

3.24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3.24 OHM 1% - RC0402FR-073R24L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3.24 OHM 1%
RC0402FR-073R24L
Thick Film Resistors - SMD 3.24 OHM 1% RC0402FR-073R24L
Thick Film Resistors - SMD 3.24ohm 1%

Thick Film Resistors - SMD 3.24ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC0402FR-073R24L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-073R24L
Chip Resistor - Surface Mount RC0402FR-073R24L
RES 3.24 OHM 1% 1/16W 0402

RES 3.24 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC0402FR-073R24L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0402FR-073R24L
Resistors - Chip Resistor - Surface Mount RC0402FR-073R24L
RES 3.24 OHM 1% 1/16W 0402

RES 3.24 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-RC0402FR-073R24LCT-ND RC0402FR-073R24L RC0402FR-073R24L RC0402FR-073R24L
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3.24 OHM 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms 3.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details