Yageo USA Chip Resistor - Surface Mount RC0402FR-073KL

Description
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-3KLRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3KLRTR-ND
Chip Resistor - Surface Mount 311-3KLRTR-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3KLRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3KLRDKR-ND
Chip Resistor - Surface Mount 311-3KLRDKR-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3KLRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3KLRCT-ND
Chip Resistor - Surface Mount 311-3KLRCT-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1987785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987785
Surface Mount Resistors 1987785
Yageo RC0402FR-073KL

Yageo RC0402FR-073KL

Supplier's Site
Surface Mount Resistors - 1987786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987786
Surface Mount Resistors 1987786
Yageo RC0402FR-073KL

Yageo RC0402FR-073KL

Supplier's Site
Surface Mount Resistors - 1987786P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987786P
Surface Mount Resistors 1987786P
Yageo RC0402FR-073KL

Yageo RC0402FR-073KL

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402FR-073KL
931590-RC0402FR-073KL
Chip Resistor - Surface Mount - RC0402FR-073KL 931590-RC0402FR-073KL
Manufacturer: Yageo Win Source Part Number: 931590-RC0402FR-073K L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-3KLRCT, 232270673002L, 9C04021A3001FLPF3, RC0402FR073KL, 311-3KLRDKR, 311-3KLRTR

Manufacturer: Yageo
Win Source Part Number: 931590-RC0402FR-073KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-3KLRCT, 232270673002L, 9C04021A3001FLPF3, RC0402FR073KL, 311-3KLRDKR, 311-3KLRTR

Buy Now Datasheet
SMD 0.0625W 3000ohm 50V Resistor - 52-RC0402FR-073KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 3000ohm 50V Resistor
52-RC0402FR-073KL
SMD 0.0625W 3000ohm 50V Resistor 52-RC0402FR-073KL
Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 3000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: RC0402FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 3000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 3000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-073KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 3000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: RC0402FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 3000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 3000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-073KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 3K OHM 1/16W 1% 0402 SMD - RC0402FR-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/16W 1% 0402 SMD
RC0402FR-073KL
RES 3K OHM 1/16W 1% 0402 SMD RC0402FR-073KL
RES 3Kohm 1/16W 1% 0402 SMD

RES 3Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - RC0402FR-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-073KL
Chip Resistor - Surface Mount RC0402FR-073KL
RES 3K OHM 1% 1/16W 0402

RES 3K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 3 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo - 59M5007 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 3 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo
59M5007
Surface Mount Chip Resistor, Thick Film, Rc Series, 3 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo 59M5007
Surface Mount Chip Resistor, Thick Film, RC Series, 3 kohm, 63 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 3 kohm, 63 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo - 12AC2068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo
12AC2068
Res, 3K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo 12AC2068
RES, 3K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3kohm; Product Range:RC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3kohm; Product Range:RC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK1395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK1395
Res, 3K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK1395
RES, 3K, 1%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K, 1%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 311-3KLRTR-ND 1987785 1987786P 931590-RC0402FR-073KL 52-RC0402FR-073KL RC0402FR-073KL RC0402FR-073KL 59M5007 12AC2068 49AK1395
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - RC0402FR-073KL SMD 0.0625W 3000ohm 50V Resistor RES 3K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Rc Series, 3 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo Res, 3K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo Res, 3K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0204 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details