Yageo USA YageoThick Film Resistors - SMD 330 OHM 1% RC0402FR-07330RL

Description
YageoThick Film Resistors - SMD 330ohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 330ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 330 OHM 1% - RC0402FR-07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 330 OHM 1%
RC0402FR-07330RL
YageoThick Film Resistors - SMD 330 OHM 1% RC0402FR-07330RL
YageoThick Film Resistors - SMD 330ohm 1%

YageoThick Film Resistors - SMD 330ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-330LRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-330LRCT-ND
Chip Resistor - Surface Mount 311-330LRCT-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-330LRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-330LRDKR-ND
Chip Resistor - Surface Mount 311-330LRDKR-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-330LRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-330LRTR-ND
Chip Resistor - Surface Mount 311-330LRTR-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1987755P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987755P
Surface Mount Resistors 1987755P
Yageo RC0402FR-07330RL

Yageo RC0402FR-07330RL

Supplier's Site
Surface Mount Resistors - 1987754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987754
Surface Mount Resistors 1987754
Yageo RC0402FR-07330RL

Yageo RC0402FR-07330RL

Supplier's Site
Surface Mount Resistors - 1987755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987755
Surface Mount Resistors 1987755
Yageo RC0402FR-07330RL

Yageo RC0402FR-07330RL

Supplier's Site
SMD 16W Resistor - 52-RC0402FR-07330RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RC0402FR-07330RL
SMD 16W Resistor 52-RC0402FR-07330RL
330R 1% 1/16W 0402 Thick Film SMD Resistor Product overview: RC0402FR-07330RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07330RL can be used for catalog matching and distributor lookup.

330R 1% 1/16W 0402 Thick Film SMD Resistor Product overview: RC0402FR-07330RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07330RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0402FR-07330RL - 844256-RC0402FR-07330RL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402FR-07330RL
844256-RC0402FR-07330RL
Chip Resistor - Surface Mount - RC0402FR-07330RL 844256-RC0402FR-07330RL
Manufacturer: Yageo Win Source Part Number: 844256-RC0402FR-0733 0RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-330LRTR, 311-330LRCT, Q3202650, RC0402FR07330RL, 9C04021A3300FLPF3, 311-330LRDKR, 232270673301L

Manufacturer: Yageo
Win Source Part Number: 844256-RC0402FR-07330RL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-330LRTR, 311-330LRCT, Q3202650, RC0402FR07330RL, 9C04021A3300FLPF3, 311-330LRDKR, 232270673301L

Buy Now Datasheet
Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo - 12AC2074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo
12AC2074
Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo 12AC2074
RES, 330R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:RC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:RC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 330 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo - 98K7535 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 330 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo
98K7535
Surface Mount Thick Film Resistor, Rc Series, 330 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo 98K7535
Surface Mount Thick Film Resistor, RC Series, 330 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 330 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0402FR-07330RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-07330RL
Chip Resistor - Surface Mount RC0402FR-07330RL
RES 330 OHM 1% 1/16W 0402

RES 330 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0402FR-07330RL 311-330LRCT-ND 1987755P 1987754 52-RC0402FR-07330RL 844256-RC0402FR-07330RL 12AC2074 98K7535 RC0402FR-07330RL
Product Name YageoThick Film Resistors - SMD 330 OHM 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 16W Resistor Chip Resistor - Surface Mount - RC0402FR-07330RL Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo Surface Mount Thick Film Resistor, Rc Series, 330 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0204 (1005m) 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details