2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Thick Film Resistors - SMD 2Kohm 1%
Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 2700ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: RC0402FR-072K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 2700ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 2700ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-072K7L can be used for catalog matching and distributor lookup.
RES, 2K7, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.7kohm; Product Range:RC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Surface Mount Thick Film Resistor, RC Series, 2.7 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
RES, 2K7, 1%, 0.063W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES 2.7K OHM 1% 1/16W 0402
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1987736P | 1987736 | 311-2.70KLRDKR-ND | RC0402FR-072K7L | 52-RC0402FR-072K7L | 12AC2055 | 98K7533 | 49AK1325 | RC0402FR-072K7L |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 2K OHM 1% | SMD 0.0625W 2700ohm 50V Resistor | Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Yageo | Surface Mount Thick Film Resistor, Rc Series, 2.7 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo | Res, 2K7, 1%, 0.063W, Thick Film, 0402; Resistance Yageo | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0204 (1005m) | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 [1005 Metric] | ||
| Resistance Range | 2700 ohms | 2000 ohms | 2700 ohms | 2700 ohms | 2700 ohms | 2700 ohms | |||
| Power Rating | 0.0625 watts | 0.0630 watts | 0.0630 watts | 0.0630 watts | 0.0630 to 0.0625 watts | ||||
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor |