Yageo USA RES 280 OHM 1/16W 1% 0402 SMD RC0402FR-07280RL

Description
RES 280ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 280ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/16W 1% 0402 SMD - RC0402FR-07280RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/16W 1% 0402 SMD
RC0402FR-07280RL
RES 280 OHM 1/16W 1% 0402 SMD RC0402FR-07280RL
RES 280ohm 1/16W 1% 0402 SMD

RES 280ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-280LRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-280LRTR-ND
Chip Resistor - Surface Mount 311-280LRTR-ND
280 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

280 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-280LRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-280LRCT-ND
Chip Resistor - Surface Mount 311-280LRCT-ND
280 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

280 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-280LRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-280LRDKR-ND
Chip Resistor - Surface Mount 311-280LRDKR-ND
280 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

280 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 280R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 30AK6945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
30AK6945
Res, 280R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 30AK6945
RES, 280R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 280R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 280R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1389
Res, 280R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1389
RES, 280R, 1%, 0.0625W, THICK FILM, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 280R, 1%, 0.0625W, THICK FILM, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
RES SMD 280 OHM 1% 1/16W 0402 - 898-RC0402FR-07280RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 280 OHM 1% 1/16W 0402
898-RC0402FR-07280RL
RES SMD 280 OHM 1% 1/16W 0402 898-RC0402FR-07280RL
RES SMD 280 OHM 1% 1/16W 0402

RES SMD 280 OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RC0402FR-07280RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-07280RL
Chip Resistor - Surface Mount RC0402FR-07280RL
RES 280 OHM 1% 1/16W 0402

RES 280 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0402FR-07280RL 311-280LRTR-ND 30AK6945 49AK1389 898-RC0402FR-07280RL RC0402FR-07280RL
Product Name RES 280 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, 280R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 280R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo RES SMD 280 OHM 1% 1/16W 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 280 ohms 280 ohms 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details