Yageo USA Thick Film Resistors - SMD 261 OHM 1% RC0402FR-07261RL

Description
Thick Film Resistors - SMD 261ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 261ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 261 OHM 1% - RC0402FR-07261RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 261 OHM 1%
RC0402FR-07261RL
Thick Film Resistors - SMD 261 OHM 1% RC0402FR-07261RL
Thick Film Resistors - SMD 261ohm 1%

Thick Film Resistors - SMD 261ohm 1%

Supplier's Site
261 OHM 16W Resistor - 52-RC0402FR-07261RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
261 OHM 16W Resistor
52-RC0402FR-07261RL
261 OHM 16W Resistor 52-RC0402FR-07261RL
RES 261 OHM 1% 1/16W 0402 Product overview: RC0402FR-07261RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 261 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07261RL can be used for catalog matching and distributor lookup.

RES 261 OHM 1% 1/16W 0402 Product overview: RC0402FR-07261RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 261 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07261RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG3078DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3078DKR-ND
Chip Resistor - Surface Mount YAG3078DKR-ND
261 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

261 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3078CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3078CT-ND
Chip Resistor - Surface Mount YAG3078CT-ND
261 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

261 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3078TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3078TR-ND
Chip Resistor - Surface Mount YAG3078TR-ND
261 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

261 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0402FR-07261RL -  - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402FR-07261RL
Chip Resistor - Surface Mount - RC0402FR-07261RL
Manufacturer: AMIS Part Status: Obsolete Tolerance: ±20% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Number of Terminations: 9 Resistance: 22(ohm) Features: 2.55 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Part Status: Obsolete
Tolerance: ±20%
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Number of Terminations: 9
Resistance: 22(ohm)
Features: 2.55 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Thick Film Resistors - SMD 261 OHM 1% - 898-RC0402FR-07261RL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 261 OHM 1%
898-RC0402FR-07261RL
Thick Film Resistors - SMD 261 OHM 1% 898-RC0402FR-07261RL
Thick Film Resistors - SMD 261 OHM 1%

Thick Film Resistors - SMD 261 OHM 1%

Supplier's Site
Res, 261R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 30AK6939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
30AK6939
Res, 261R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 30AK6939
RES, 261R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 261R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 261R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1376
Res, 261R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1376
RES, 261R, 1%, 0.0625W, THICK FILM, 0402; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 261R, 1%, 0.0625W, THICK FILM, 0402; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RC0402FR-07261RL 52-RC0402FR-07261RL YAG3078DKR-ND 898-RC0402FR-07261RL 30AK6939 49AK1376
Product Name Thick Film Resistors - SMD 261 OHM 1% 261 OHM 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC0402FR-07261RL Thick Film Resistors - SMD 261 OHM 1% Res, 261R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 261R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402 0402; 0402 [1005 Metric]
Resistance Range 261 ohms 261 ohms 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 20 +/- % 1 +/- % 1 +/- %
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data