Yageo USA RES 24K OHM 1/16W 1% 0402 SMD RC0402FR-0724KL

Description
RES 24Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 24Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/16W 1% 0402 SMD - RC0402FR-0724KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/16W 1% 0402 SMD
RC0402FR-0724KL
RES 24K OHM 1/16W 1% 0402 SMD RC0402FR-0724KL
RES 24Kohm 1/16W 1% 0402 SMD

RES 24Kohm 1/16W 1% 0402 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402FR-0724KL
891319-RC0402FR-0724KL
Chip Resistor - Surface Mount - RC0402FR-0724KL 891319-RC0402FR-0724KL
Manufacturer: Yageo Win Source Part Number: 891319-RC0402FR-0724 KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232270672403L, 311-24KLRCT, 9C04021A2402FLPF3, 311-24KLRTR, 311-24KLRDKR, RC0402FR0724KL

Manufacturer: Yageo
Win Source Part Number: 891319-RC0402FR-0724KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232270672403L, 311-24KLRCT, 9C04021A2402FLPF3, 311-24KLRTR, 311-24KLRDKR, RC0402FR0724KL

Buy Now Datasheet
Surface Mount Resistors - 1987720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987720
Surface Mount Resistors 1987720
Yageo RC0402FR-0724KL

Yageo RC0402FR-0724KL

Supplier's Site
Chip Resistor - Surface Mount - 311-24KLRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-24KLRDKR-ND
Chip Resistor - Surface Mount 311-24KLRDKR-ND
24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-24KLRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-24KLRTR-ND
Chip Resistor - Surface Mount 311-24KLRTR-ND
24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-24KLRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-24KLRCT-ND
Chip Resistor - Surface Mount 311-24KLRCT-ND
24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.0625W 24000ohm 50V Resistor - 52-RC0402FR-0724KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 24000ohm 50V Resistor
52-RC0402FR-0724KL
SMD 0.0625W 24000ohm 50V Resistor 52-RC0402FR-0724KL
Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 24000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: RC0402FR-0724KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 24000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 24000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-0724KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 24000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: RC0402FR-0724KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 24000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 24000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-0724KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0402FR-0724KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-0724KL
Chip Resistor - Surface Mount RC0402FR-0724KL
RES 24K OHM 1% 1/16W 0402

RES 24K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 24Kohm, 0.063W, 50V, 0402 Rohs Compliant Yageo - 51AK9263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24Kohm, 0.063W, 50V, 0402 Rohs Compliant Yageo
51AK9263
Res, 24Kohm, 0.063W, 50V, 0402 Rohs Compliant Yageo 51AK9263
RES, 24KOHM, 0.063W, 50V, 0402 ROHS COMPLIANT: YES

RES, 24KOHM, 0.063W, 50V, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC0402FR-0724KL 891319-RC0402FR-0724KL 1987720 311-24KLRDKR-ND 52-RC0402FR-0724KL RC0402FR-0724KL 51AK9263
Product Name RES 24K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount - RC0402FR-0724KL Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.0625W 24000ohm 50V Resistor Chip Resistor - Surface Mount Res, 24Kohm, 0.063W, 50V, 0402 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0204 (1005m) 0402; 0402 0402
Resistance Range 24000 ohms 24000 ohms 24000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details