Yageo USA Connectors,Interconnects RC0402FR-07221RL

Description
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Composition: Metal Element Features: Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A, 2A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Composition: Metal Element Features: Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A, 2A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Composition: Metal Element Features: Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A, 2A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C

Category: Connectors,Interconnects
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Resistance: 0.027(ohm)
Tolerance: ±20%
Composition: Metal Element
Features: Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A, 2A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products