RES 1.3K OHM 1% 1/16W 0402 Product overview: RC0402FR-071K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-071K3L can be used for catalog matching and distributor lookup.
Manufacturer: Yageo
Win Source Part Number: 1329585-RC0402FR-071
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.3 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232270671302L,YAG303
RoHS Status: ROHS3 Compliant
1.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
1.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
1.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Thick Film Resistors - SMD 1.47Kohm 1%
RES 1.3K OHM 1% 1/16W 0402
RES, 1K3, 1%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES
RES 1.3K OHM 1% 1/16W 0402
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2423955 | 52-RC0402FR-071K3L | 1329585-RC0402FR-071K3L | YAG3036CT-ND | RC0402FR-071K3L | RC0402FR-071K3L | 82AH7858 | RC0402FR-071K3L |
| Product Name | Surface Mount Resistors | 16W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1.47K OHM 1% | Resistors - Chip Resistor - Surface Mount | Res, 1K3, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402 (1005 Metric) | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 (1005 Metric) | 0402 | ||
| Resistance Range | 1300 ohms | 1300 ohms | 1300 ohms | 1470 ohms | 1300 ohms | 1300 ohms | ||
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0630 to 0.0625 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |