Yageo USA Chip Resistor - Surface Mount RC0402FR-07196RL

Description
196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3025CT-ND
Chip Resistor - Surface Mount YAG3025CT-ND
196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3025DKR-ND
Chip Resistor - Surface Mount YAG3025DKR-ND
196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3025TR-ND
Chip Resistor - Surface Mount YAG3025TR-ND
196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 19.1K OHM 1% - RC0402FR-07196RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 19.1K OHM 1%
RC0402FR-07196RL
Thick Film Resistors - SMD 19.1K OHM 1% RC0402FR-07196RL
Thick Film Resistors - SMD 19.1Kohm 1%

Thick Film Resistors - SMD 19.1Kohm 1%

Supplier's Site
196 OHM 16W Resistor - 52-RC0402FR-07196RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
196 OHM 16W Resistor
52-RC0402FR-07196RL
196 OHM 16W Resistor 52-RC0402FR-07196RL
RES 196 OHM 1% 1/16W 0402 Product overview: RC0402FR-07196RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 196 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 196 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07196RL can be used for catalog matching and distributor lookup.

RES 196 OHM 1% 1/16W 0402 Product overview: RC0402FR-07196RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 196 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 196 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07196RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 196R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 30AK6921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
30AK6921
Res, 196R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 30AK6921
RES, 196R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 196R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 196R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1309
Res, 196R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1309
RES, 196R, 1%, 0.0625W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 196R, 1%, 0.0625W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YAG3025CT-ND RC0402FR-07196RL 52-RC0402FR-07196RL 30AK6921 49AK1309
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 19.1K OHM 1% 196 OHM 16W Resistor Res, 196R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 196R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 (1005 Metric) 0402 0402; 0402 [1005 Metric]
Resistance Range 196 ohms 19100 ohms 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details