Yageo USA Chip Resistor - Surface Mount RC0402FR-07162RL

Description
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2997CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2997CT-ND
Chip Resistor - Surface Mount YAG2997CT-ND
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2997TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2997TR-ND
Chip Resistor - Surface Mount YAG2997TR-ND
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2997DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2997DKR-ND
Chip Resistor - Surface Mount YAG2997DKR-ND
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
162 OHM 16W Resistor - 52-RC0402FR-07162RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
162 OHM 16W Resistor
52-RC0402FR-07162RL
162 OHM 16W Resistor 52-RC0402FR-07162RL
RES 162 OHM 1% 1/16W 0402 Product overview: RC0402FR-07162RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 162 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 162 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07162RL can be used for catalog matching and distributor lookup.

RES 162 OHM 1% 1/16W 0402 Product overview: RC0402FR-07162RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 162 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 162 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07162RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402FR-07162RL
919426-RC0402FR-07162RL
Chip Resistor - Surface Mount - RC0402FR-07162RL 919426-RC0402FR-07162RL
Manufacturer: Yageo Win Source Part Number: 919426-RC0402FR-0716 2RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C04021A1620FLPF3, YAG2997DKR, YAG2997TR, YAG2997CT, 232270671621L

Manufacturer: Yageo
Win Source Part Number: 919426-RC0402FR-07162RL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 9C04021A1620FLPF3, YAG2997DKR, YAG2997TR, YAG2997CT, 232270671621L

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0402FR-07162RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-07162RL
Chip Resistor - Surface Mount RC0402FR-07162RL
RES 162 OHM 1% 1/16W 0402

RES 162 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 162R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 30AK6906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
30AK6906
Res, 162R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 30AK6906
RES, 162R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 162R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 162R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1284
Res, 162R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1284
RES, 162R, 1%, 0.0625W, THICK FILM, 0402; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 162R, 1%, 0.0625W, THICK FILM, 0402; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG2997CT-ND 52-RC0402FR-07162RL 919426-RC0402FR-07162RL RC0402FR-07162RL 30AK6906 49AK1284
Product Name Chip Resistor - Surface Mount 162 OHM 16W Resistor Chip Resistor - Surface Mount - RC0402FR-07162RL Chip Resistor - Surface Mount Res, 162R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 162R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402 0402; 0402 [1005 Metric]
Resistance Range 162 ohms 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176754-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details