Yageo USA YageoThick Film Resistors - SMD 162K OHM 1% RC0402FR-07162KL

Description
YageoThick Film Resistors - SMD 162Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 162Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 162K OHM 1% - RC0402FR-07162KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 162K OHM 1%
RC0402FR-07162KL
YageoThick Film Resistors - SMD 162K OHM 1% RC0402FR-07162KL
YageoThick Film Resistors - SMD 162Kohm 1%

YageoThick Film Resistors - SMD 162Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG2370TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2370TR-ND
Chip Resistor - Surface Mount YAG2370TR-ND
162 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

162 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2370CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2370CT-ND
Chip Resistor - Surface Mount YAG2370CT-ND
162 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

162 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2370DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2370DKR-ND
Chip Resistor - Surface Mount YAG2370DKR-ND
162 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

162 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 63mW Resistor - 52-RC0402FR-07162KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW Resistor
52-RC0402FR-07162KL
SMD 63mW Resistor 52-RC0402FR-07162KL
162kR 1% 63mW 0402 SMD Thick Film Resistor Product overview: RC0402FR-07162KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07162KL can be used for catalog matching and distributor lookup.

162kR 1% 63mW 0402 SMD Thick Film Resistor Product overview: RC0402FR-07162KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07162KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 162K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 30AK6905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
30AK6905
Res, 162K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 30AK6905
RES, 162K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 162K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 162K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1283
Res, 162K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1283
RES, 162K, 1%, 0.0625W, THICK FILM, 0402; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 162K, 1%, 0.0625W, THICK FILM, 0402; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0402FR-07162KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-07162KL
Chip Resistor - Surface Mount RC0402FR-07162KL
RES 162K OHM 1% 1/16W 0402

RES 162K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0402FR-07162KL YAG2370TR-ND 52-RC0402FR-07162KL 30AK6905 49AK1283 RC0402FR-07162KL
Product Name YageoThick Film Resistors - SMD 162K OHM 1% Chip Resistor - Surface Mount SMD 63mW Resistor Res, 162K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 162K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 162000 ohms 162000 ohms 162000 ohms 162000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details