Yageo USA Chip Resistor - Surface Mount - RC0402FR-07160RL RC0402FR-07160RL

Description
Manufacturer: Yageo Win Source Part Number: 931565-RC0402FR-0716 0RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-160LRCT, RC0402FR07160RL, 9C04021A1600FLPF3, 232270671601L, 311-160LRDKR, 311-160LRTR
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 931565-RC0402FR-0716 0RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-160LRCT, RC0402FR07160RL, 9C04021A1600FLPF3, 232270671601L, 311-160LRDKR, 311-160LRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0402FR-07160RL - 931565-RC0402FR-07160RL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402FR-07160RL
931565-RC0402FR-07160RL
Chip Resistor - Surface Mount - RC0402FR-07160RL 931565-RC0402FR-07160RL
Manufacturer: Yageo Win Source Part Number: 931565-RC0402FR-0716 0RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-160LRCT, RC0402FR07160RL, 9C04021A1600FLPF3, 232270671601L, 311-160LRDKR, 311-160LRTR

Manufacturer: Yageo
Win Source Part Number: 931565-RC0402FR-07160RL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-160LRCT, RC0402FR07160RL, 9C04021A1600FLPF3, 232270671601L, 311-160LRDKR, 311-160LRTR

Buy Now Datasheet
Thick Film Resistors - SMD 160 OHM 1% - RC0402FR-07160RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 160 OHM 1%
RC0402FR-07160RL
Thick Film Resistors - SMD 160 OHM 1% RC0402FR-07160RL
Thick Film Resistors - SMD 160ohm 1%

Thick Film Resistors - SMD 160ohm 1%

Supplier's Site
SMD 160 Ohm 16W Resistor - 52-RC0402FR-07160RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160 Ohm 16W Resistor
52-RC0402FR-07160RL
SMD 160 Ohm 16W Resistor 52-RC0402FR-07160RL
160 Ohm 1% 1/16W 0402 SMD Chip Resistor Product overview: RC0402FR-07160RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07160RL can be used for catalog matching and distributor lookup.

160 Ohm 1% 1/16W 0402 SMD Chip Resistor Product overview: RC0402FR-07160RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07160RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-160LRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-160LRCT-ND
Chip Resistor - Surface Mount 311-160LRCT-ND
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-160LRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-160LRTR-ND
Chip Resistor - Surface Mount 311-160LRTR-ND
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-160LRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-160LRDKR-ND
Chip Resistor - Surface Mount 311-160LRDKR-ND
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 160R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 46AK5133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
46AK5133
Res, 160R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 46AK5133
RES, 160R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 160R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 160R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1282
Res, 160R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1282
RES, 160R, 1%, 0.0625W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 160R, 1%, 0.0625W, THICK FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0402FR-07160RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-07160RL
Chip Resistor - Surface Mount RC0402FR-07160RL
RES 160 OHM 1% 1/16W 0402

RES 160 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 931565-RC0402FR-07160RL RC0402FR-07160RL 52-RC0402FR-07160RL 311-160LRCT-ND 46AK5133 49AK1282 RC0402FR-07160RL
Product Name Chip Resistor - Surface Mount - RC0402FR-07160RL Thick Film Resistors - SMD 160 OHM 1% SMD 160 Ohm 16W Resistor Chip Resistor - Surface Mount Res, 160R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 160R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 160 ohms 160 ohms 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details