Yageo USA Chip Resistor - Surface Mount RC0402FR-07124RL

Description
124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-124LRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124LRCT-ND
Chip Resistor - Surface Mount 311-124LRCT-ND
124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-124LRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124LRDKR-ND
Chip Resistor - Surface Mount 311-124LRDKR-ND
124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-124LRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124LRTR-ND
Chip Resistor - Surface Mount 311-124LRTR-ND
124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

124 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 124 OHM 1/16W 1% 0402 SMD - RC0402FR-07124RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/16W 1% 0402 SMD
RC0402FR-07124RL
RES 124 OHM 1/16W 1% 0402 SMD RC0402FR-07124RL
RES 124ohm 1/16W 1% 0402 SMD

RES 124ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, 124R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 30AK6893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
30AK6893
Res, 124R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 30AK6893
RES, 124R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 124R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 311-124LRCT-ND RC0402FR-07124RL 30AK6893
Product Name Chip Resistor - Surface Mount RES 124 OHM 1/16W 1% 0402 SMD Res, 124R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567489P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details