Yageo USA Thick Film Resistors - SMD 107K OHM 1% RC0402FR-07107KL

Description
Thick Film Resistors - SMD 107Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 107Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 107K OHM 1% - RC0402FR-07107KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 107K OHM 1%
RC0402FR-07107KL
Thick Film Resistors - SMD 107K OHM 1% RC0402FR-07107KL
Thick Film Resistors - SMD 107Kohm 1%

Thick Film Resistors - SMD 107Kohm 1%

Supplier's Site
16W Resistor - 52-RC0402FR-07107KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 107K OHM 1% 1/16W 0402 Product overview: RC0402FR-07107KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07107KL can be used for catalog matching and distributor lookup.

RES 107K OHM 1% 1/16W 0402 Product overview: RC0402FR-07107KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07107KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG2948CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2948CT-ND
Chip Resistor - Surface Mount YAG2948CT-ND
107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2948DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2948DKR-ND
Chip Resistor - Surface Mount YAG2948DKR-ND
107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2948TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2948TR-ND
Chip Resistor - Surface Mount YAG2948TR-ND
107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0402FR-07107KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-07107KL
Chip Resistor - Surface Mount RC0402FR-07107KL
RES 107K OHM 1% 1/16W 0402

RES 107K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 107K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 30AK6888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
30AK6888
Res, 107K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 30AK6888
RES, 107K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 107K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 107K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1236
Res, 107K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1236
RES, 107K, 1%, 0.0625W, THICK FILM, 0402; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 107K, 1%, 0.0625W, THICK FILM, 0402; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Thick Film Resistors - SMD 107K OHM 1% - 898-RC0402FR-07107KL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 107K OHM 1%
898-RC0402FR-07107KL
Thick Film Resistors - SMD 107K OHM 1% 898-RC0402FR-07107KL
Thick Film Resistors - SMD 107K OHM 1%

Thick Film Resistors - SMD 107K OHM 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number RC0402FR-07107KL 52-RC0402FR-07107KL YAG2948CT-ND RC0402FR-07107KL 30AK6888 49AK1236 898-RC0402FR-07107KL
Product Name Thick Film Resistors - SMD 107K OHM 1% 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 107K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 107K, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo Thick Film Resistors - SMD 107K OHM 1%
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402 (1005 Metric) 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 107000 ohms 107000 ohms 107000 ohms 107000 ohms 107000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details