Yageo USA Chip Resistor - Surface Mount - RC0402FR-07100RL RC0402FR-07100RL

Description
Manufacturer: Yageo Win Source Part Number: 1091477-RC0402FR-071 00RL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 100 Composition: Thick Film Number of Terminations: 2 Family Name: RC_L Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Alternative Parts (Cross-Reference): NRCV04F1000TRF; CR0402-16W-1000FT; RPC03T101F; WR04X1000FGL; Introduction Date: February 03, 2016 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1091477-RC0402FR-071 00RL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 100 Composition: Thick Film Number of Terminations: 2 Family Name: RC_L Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Alternative Parts (Cross-Reference): NRCV04F1000TRF; CR0402-16W-1000FT; RPC03T101F; WR04X1000FGL; Introduction Date: February 03, 2016 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402FR-07100RL
1091477-RC0402FR-07100RL
Chip Resistor - Surface Mount - RC0402FR-07100RL 1091477-RC0402FR-07100RL
Manufacturer: Yageo Win Source Part Number: 1091477-RC0402FR-071 00RL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 100 Composition: Thick Film Number of Terminations: 2 Family Name: RC_L Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Alternative Parts (Cross-Reference): NRCV04F1000TRF; CR0402-16W-1000FT; RPC03T101F; WR04X1000FGL; Introduction Date: February 03, 2016 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Yageo
Win Source Part Number: 1091477-RC0402FR-07100RL
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.016" (0.40mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 100
Composition: Thick Film
Number of Terminations: 2
Family Name: RC_L
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0402
Alternative Parts (Cross-Reference): NRCV04F1000TRF; CR0402-16W-1000FT; RPC03T101F; WR04X1000FGL;
Introduction Date: February 03, 2016
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 100 Ohm 63mW Resistor - 52-RC0402FR-07100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 63mW Resistor
52-RC0402FR-07100RL
SMD 100 Ohm 63mW Resistor 52-RC0402FR-07100RL
100 Ohm 1% 63mW 0402 SMD Thick Film Resistor Product overview: RC0402FR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07100RL can be used for catalog matching and distributor lookup.

100 Ohm 1% 63mW 0402 SMD Thick Film Resistor Product overview: RC0402FR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-07100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-100LRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-100LRTR-ND
Chip Resistor - Surface Mount 311-100LRTR-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-100LRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-100LRCT-ND
Chip Resistor - Surface Mount 311-100LRCT-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-100LRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-100LRDKR-ND
Chip Resistor - Surface Mount 311-100LRDKR-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1987642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987642P
Surface Mount Resistors 1987642P
Yageo RC0402FR-07100RL

Yageo RC0402FR-07100RL

Supplier's Site
Surface Mount Resistors - 1987642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987642
Surface Mount Resistors 1987642
Yageo RC0402FR-07100RL

Yageo RC0402FR-07100RL

Supplier's Site
Surface Mount Resistors - 1987641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987641
Surface Mount Resistors 1987641
Yageo RC0402FR-07100RL

Yageo RC0402FR-07100RL

Supplier's Site
RES 100 OHM 1/16W 1% 0402 SMD [temp: -55¦C ~ 125¦C] - RC0402FR-07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/16W 1% 0402 SMD [temp: -55¦C ~ 125¦C]
RC0402FR-07100RL
RES 100 OHM 1/16W 1% 0402 SMD [temp: -55¦C ~ 125¦C] RC0402FR-07100RL
RES 100ohm 1/16W 1% 0402 SMD [temp: -55¦C ~ 125¦C]

RES 100ohm 1/16W 1% 0402 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - RC0402FR-07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-07100RL
Chip Resistor - Surface Mount RC0402FR-07100RL
RES 100 OHM 1% 1/16W 0402

RES 100 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Thick Film Resistor, 100 Ohm, 63Mw, 1%; Resistance Yageo (Phycomp) - 98K7495 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 100 Ohm, 63Mw, 1%; Resistance Yageo (Phycomp)
98K7495
Thick Film Resistor, 100 Ohm, 63Mw, 1%; Resistance Yageo (Phycomp) 98K7495
THICK FILM RESISTOR, 100 OHM, 63mW, 1%; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

THICK FILM RESISTOR, 100 OHM, 63mW, 1%; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100R, 1%, 0.0625W, 0402; Resistance Yageo - 67R9888 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.0625W, 0402; Resistance Yageo
67R9888
Res, Thick Film, 100R, 1%, 0.0625W, 0402; Resistance Yageo 67R9888
RES, THICK FILM, 100R, 1%, 0.0625W, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.0625W, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Rc Series, 100 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo - 45Y6897 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 100 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo
45Y6897
Surface Mount Thick Film Resistor, Rc Series, 100 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo 45Y6897
Surface Mount Thick Film Resistor, RC Series, 100 ohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 100 ohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 0.0625W, 0402, Reel; Resistance Yageo - 66R1126 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.0625W, 0402, Reel; Resistance Yageo
66R1126
Res, Thick Film, 100R, 1%, 0.0625W, 0402, Reel; Resistance Yageo 66R1126
RES, THICK FILM, 100R, 1%, 0.0625W, 0402, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.0625W, 0402, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1091477-RC0402FR-07100RL 52-RC0402FR-07100RL 311-100LRTR-ND 1987642P 1987642 RC0402FR-07100RL RC0402FR-07100RL 98K7495 67R9888 45Y6897
Product Name Chip Resistor - Surface Mount - RC0402FR-07100RL SMD 100 Ohm 63mW Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 100 OHM 1/16W 1% 0402 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Thick Film Resistor, 100 Ohm, 63Mw, 1%; Resistance Yageo (Phycomp) Res, Thick Film, 100R, 1%, 0.0625W, 0402; Resistance Yageo Surface Mount Thick Film Resistor, Rc Series, 100 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0600 watts 16 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details