Yageo USA Chip Resistor - Surface Mount RC0402DR-07100KL

Description
100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0402DR-07100KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402DR-07100KLDKR-ND
Chip Resistor - Surface Mount 13-RC0402DR-07100KLDKR-ND
100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402DR-07100KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402DR-07100KLTR-ND
Chip Resistor - Surface Mount 13-RC0402DR-07100KLTR-ND
100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402DR-07100KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402DR-07100KLCT-ND
Chip Resistor - Surface Mount 13-RC0402DR-07100KLCT-ND
100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0402DR-07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402DR-07100KL
Chip Resistor - Surface Mount RC0402DR-07100KL
RES 100K OHM 0.5% 1/16W 0402

RES 100K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Res, 100K, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo - 49AK1178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo
49AK1178
Res, 100K, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo 49AK1178
RES, 100K, 0.5%, 0.063W, THICK FILM/0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 100K, 0.5%, 0.063W, THICK FILM/0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 100K, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo - 49AK1179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo
49AK1179
Res, 100K, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo 49AK1179
RES, 100K, 0.5%, 0.063W, THICK FILM/0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 100K, 0.5%, 0.063W, THICK FILM/0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-RC0402DR-07100KLDKR-ND RC0402DR-07100KL 49AK1178
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100K, 0.5%, 0.063W, Thick Film/0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 3-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details