Yageo USA 47 OHM 20W Resistor RC0201JR-0747RL

Description
RES 47 OHM 5% 1/20W 0201 Product overview: RC0201JR-0747RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-0747RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 47 OHM 5% 1/20W 0201 Product overview: RC0201JR-0747RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-0747RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 OHM 20W Resistor - 52-RC0201JR-0747RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM 20W Resistor
52-RC0201JR-0747RL
47 OHM 20W Resistor 52-RC0201JR-0747RL
RES 47 OHM 5% 1/20W 0201 Product overview: RC0201JR-0747RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-0747RL can be used for catalog matching and distributor lookup.

RES 47 OHM 5% 1/20W 0201 Product overview: RC0201JR-0747RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-0747RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1329748-RC0201JR-0747RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329748-RC0201JR-0747RL
Resistors - Chip Resistor - Surface Mount 1329748-RC0201JR-0747RL
Manufacturer: Yageo Win Source Part Number: 1329748-RC0201JR-074 7RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 47 Ohms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-47NTR,9C02017A47 R0JGPF3,RC0201JR0747 RL,311-47NCT,2322803 70479L,311-47NDKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1329748-RC0201JR-0747RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 Ohms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-47NTR,9C02017A47R0JGPF3,RC0201JR0747RL,311-47NCT,232280370479L,311-47NDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 47 OHM 1/20W 5% 0201 SMD - RC0201JR-0747RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/20W 5% 0201 SMD
RC0201JR-0747RL
RES 47 OHM 1/20W 5% 0201 SMD RC0201JR-0747RL
RES 47ohm 1/20W 5% 0201 SMD

RES 47ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-47NDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47NDKR-ND
Chip Resistor - Surface Mount 311-47NDKR-ND
47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-47NCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47NCT-ND
Chip Resistor - Surface Mount 311-47NCT-ND
47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-47NTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47NTR-ND
Chip Resistor - Surface Mount 311-47NTR-ND
47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47R, 5%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo - 47AK3846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo
47AK3846
Res, 47R, 5%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo 47AK3846
RES, 47R, 5%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 47R, 5%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RC0201JR-0747RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201JR-0747RL
Chip Resistor - Surface Mount RC0201JR-0747RL
RES 47 OHM 5% 1/20W 0201

RES 47 OHM 5% 1/20W 0201

Supplier's Site Datasheet
RES SMD 47 OHM 5% 1/20W 0201 - 898-RC0201JR-0747RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 47 OHM 5% 1/20W 0201
898-RC0201JR-0747RL
RES SMD 47 OHM 5% 1/20W 0201 898-RC0201JR-0747RL
RES SMD 47 OHM 5% 1/20W 0201

RES SMD 47 OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RC0201JR-0747RL 1329748-RC0201JR-0747RL RC0201JR-0747RL 311-47NDKR-ND 47AK3846 RC0201JR-0747RL 898-RC0201JR-0747RL
Product Name 47 OHM 20W Resistor Resistors - Chip Resistor - Surface Mount RES 47 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Res, 47R, 5%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo Chip Resistor - Surface Mount RES SMD 47 OHM 5% 1/20W 0201
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Power Rating 0.0500 watts 0.0500 watts 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details