Yageo USA Chip Resistor - Surface Mount RC0201JR-073KL

Description
3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-3KNDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3KNDKR-ND
Chip Resistor - Surface Mount 311-3KNDKR-ND
3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3KNCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3KNCT-ND
Chip Resistor - Surface Mount 311-3KNCT-ND
3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3KNTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3KNTR-ND
Chip Resistor - Surface Mount 311-3KNTR-ND
3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 3K OHM 1/20W 5% 0201 SMD - RC0201JR-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/20W 5% 0201 SMD
RC0201JR-073KL
RES 3K OHM 1/20W 5% 0201 SMD RC0201JR-073KL
RES 3Kohm 1/20W 5% 0201 SMD

RES 3Kohm 1/20W 5% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0201JR-073KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201JR-073KL
Resistors - Chip Resistor - Surface Mount RC0201JR-073KL
RES 3K OHM 5% 1/20W 0201

RES 3K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 311-3KNDKR-ND RC0201JR-073KL RC0201JR-073KL
Product Name Chip Resistor - Surface Mount RES 3K OHM 1/20W 5% 0201 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details