Yageo USA SMD 0.05W 2000000ohm 25V Resistor RC0201JR-072ML

Description
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 2000000ohm, 25V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201JR-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 2000000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 2000000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-072ML can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 2000000ohm, 25V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201JR-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 2000000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 2000000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-072ML can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RC0201 resistor has a resistance value of 2MΩ with a tolerance of ±5% and a power rating of 0.05W. It is part of the RC series, which features thick film construction and is suitable for general-purpose applications. This component is RoHS compliant and halogen-free, ensuring it meets environmental standards. The resistor is designed to provide high reliability and save PCB space, making it a practical choice for various electronic projects. Its small 0201 package size allows for efficient use in compact designs.

Datasheet Summary
Powered by GS/AI

The Yageo RC0201 resistor has a resistance value of 2MΩ with a tolerance of ±5% and a power rating of 0.05W. It is part of the RC series, which features thick film construction and is suitable for general-purpose applications. This component is RoHS compliant and halogen-free, ensuring it meets environmental standards. The resistor is designed to provide high reliability and save PCB space, making it a practical choice for various electronic projects. Its small 0201 package size allows for efficient use in compact designs.

Suppliers

Company
Product
Description
Supplier Links
SMD 0.05W 2000000ohm 25V Resistor - 52-RC0201JR-072ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 2000000ohm 25V Resistor
52-RC0201JR-072ML
SMD 0.05W 2000000ohm 25V Resistor 52-RC0201JR-072ML
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 2000000ohm, 25V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201JR-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 2000000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 2000000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-072ML can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 2000000ohm, 25V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201JR-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 2000000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 2000000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-072ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 2M ohm 5% 1/20W - RC0201JR-072ML - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 2M ohm 5% 1/20W
RC0201JR-072ML
Thick Film Resistors - SMD 2M ohm 5% 1/20W RC0201JR-072ML
Thick Film Resistors - SMD 2Mohm 5% 1/20W

Thick Film Resistors - SMD 2Mohm 5% 1/20W

Supplier's Site
Chip Resistor - Surface Mount - YAG2885CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2885CT-ND
Chip Resistor - Surface Mount YAG2885CT-ND
2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2885DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2885DKR-ND
Chip Resistor - Surface Mount YAG2885DKR-ND
2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2885TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2885TR-ND
Chip Resistor - Surface Mount YAG2885TR-ND
2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: YAGEO Category: Resistors Chip Resistor - Surface Mount Series: RC_L Product Status: Active Resistance: 2 MOhms Tolerance: ±5% Power (Watts): 0.05W, 1/20W Composition: Thick Film Features: Moisture Resistant

Alternative Parts (Cross-Reference): Cross
Manufacturer: YAGEO
Category: Resistors Chip Resistor - Surface Mount
Series: RC_L
Product Status: Active
Resistance: 2 MOhms
Tolerance: ±5%
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Features: Moisture Resistant

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0201JR-072ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201JR-072ML
Chip Resistor - Surface Mount RC0201JR-072ML
RES 2M OHM 5% 1/20W 0201

RES 2M OHM 5% 1/20W 0201

Supplier's Site Datasheet
Res, 2M, 5%, 0.05W, 0201, Thick Film Rohs Compliant Yageo - 82AH7841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.05W, 0201, Thick Film Rohs Compliant Yageo
82AH7841
Res, 2M, 5%, 0.05W, 0201, Thick Film Rohs Compliant Yageo 82AH7841
RES, 2M, 5%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 2M, 5%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RC0201JR-072ML RC0201JR-072ML YAG2885CT-ND RC0201JR-072ML 82AH7841
Product Name SMD 0.05W 2000000ohm 25V Resistor Thick Film Resistors - SMD 2M ohm 5% 1/20W Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2M, 5%, 0.05W, 0201, Thick Film Rohs Compliant Yageo
Resistance Range 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers