Yageo USA Chip Resistor - Surface Mount RC0201JR-0727RL

Description
27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2291CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2291CT-ND
Chip Resistor - Surface Mount YAG2291CT-ND
27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2291DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2291DKR-ND
Chip Resistor - Surface Mount YAG2291DKR-ND
27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2291TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2291TR-ND
Chip Resistor - Surface Mount YAG2291TR-ND
27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

27 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 27 OHM 1/20W 5% 0201 SMD - RC0201JR-0727RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/20W 5% 0201 SMD
RC0201JR-0727RL
RES 27 OHM 1/20W 5% 0201 SMD RC0201JR-0727RL
RES 27ohm 1/20W 5% 0201 SMD

RES 27ohm 1/20W 5% 0201 SMD

Supplier's Site
Res, 27R, 5%, 0.05W, 0201, Thick Film Rohs Compliant Yageo - 82AH7845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 0.05W, 0201, Thick Film Rohs Compliant Yageo
82AH7845
Res, 27R, 5%, 0.05W, 0201, Thick Film Rohs Compliant Yageo 82AH7845
RES, 27R, 5%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 27R, 5%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YAG2291CT-ND RC0201JR-0727RL 82AH7845
Product Name Chip Resistor - Surface Mount RES 27 OHM 1/20W 5% 0201 SMD Res, 27R, 5%, 0.05W, 0201, Thick Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details