220 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
220 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
220 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
YageoThick Film Resistors - SMD 220Kohm 5%
RES, 220K, 5%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES
RES 220K OHM 5% 1/20W 0201
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 311-220KNTR-ND | RC0201JR-07220KL | 46AK5116 | RC0201JR-07220KL |
| Product Name | Chip Resistor - Surface Mount | YageoThick Film Resistors - SMD 220K OHM 5% | Res, 220K, 5%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD) | 0201 | 0201; 0603; 0201 (0603 Metric) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |