RES 1Mohm 1/20W 5% 0201 SMD
1 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
1 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
1 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Surface Mount Thick Film Resistor, RC Series, 1 Mohm, 50 mW, - 5%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
RES 1M OHM 5% 1/20W 0201
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RC0201JR-071ML | 311-1MNDKR-ND | 59M5068 | RC0201JR-071ML |
| Product Name | RES 1M OHM 1/20W 5% 0201 SMD | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Rc Series, 1 Mohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201 | 0201; 0201 | Surface Mount Technology (SMT / SMD); 0201; 0603 | |
| Resistance Range | 1.00E6 ohms | 1.00E-3 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 20 watts | 0.0500 watts | 0.0500 watts | |
| Configuration | Single Resistor | Single Resistor |